Capital Lighting, Inc. 733-2-15 Exterior -Wall Mount 773388

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gloss Black Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gloss Black Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
733-2-15 Exterior -Wall Mount - 773388 - Capital Lighting, Inc.
Columbus, OH, USA
733-2-15 Exterior -Wall Mount
773388
733-2-15 Exterior -Wall Mount 773388
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gloss Black Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gloss Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773388
Product Name 733-2-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details