Capital Lighting, Inc. 681-10-6 Exterior -Wall Mt./Flush 773371

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
681-10-6 Exterior -Wall Mt./Flush - 773371 - Capital Lighting, Inc.
Columbus, OH, USA
681-10-6 Exterior -Wall Mt./Flush
773371
681-10-6 Exterior -Wall Mt./Flush 773371
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773371
Product Name 681-10-6 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details