Capital Lighting, Inc. 690-1-33 Exterior -Spot Lights 773341

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
690-1-33 Exterior -Spot Lights - 773341 - Capital Lighting, Inc.
Columbus, OH, USA
690-1-33 Exterior -Spot Lights
773341
690-1-33 Exterior -Spot Lights 773341
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Cobblestone
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773341
Product Name 690-1-33 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details