Capital Lighting, Inc. 690-2-15 Exterior -Spot Lights 773340

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
690-2-15 Exterior -Spot Lights - 773340 - Capital Lighting, Inc.
Columbus, OH, USA
690-2-15 Exterior -Spot Lights
773340
690-2-15 Exterior -Spot Lights 773340
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773340
Product Name 690-2-15 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details