Capital Lighting, Inc. 792-15 Exterior -Wall Mount 773294

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
792-15 Exterior -Wall Mount - 773294 - Capital Lighting, Inc.
Columbus, OH, USA
792-15 Exterior -Wall Mount
773294
792-15 Exterior -Wall Mount 773294
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gloss Black
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773294
Product Name 792-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details