Capital Lighting, Inc. 794-15 Exterior -Wall Mount 773293

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
794-15 Exterior -Wall Mount - 773293 - Capital Lighting, Inc.
Columbus, OH, USA
794-15 Exterior -Wall Mount
773293
794-15 Exterior -Wall Mount 773293
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773293
Product Name 794-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details