Capital Lighting, Inc. 733-3-15 Exterior -Wall Mount 773192

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gloss Black Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gloss Black Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
733-3-15 Exterior -Wall Mount - 773192 - Capital Lighting, Inc.
Columbus, OH, USA
733-3-15 Exterior -Wall Mount
773192
733-3-15 Exterior -Wall Mount 773192
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gloss Black Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.50
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gloss Black
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773192
Product Name 733-3-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details