Capital Lighting, Inc. 733-4-15 Exterior -Wall Mount 773171

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gloss Black Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gloss Black Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
733-4-15 Exterior -Wall Mount - 773171 - Capital Lighting, Inc.
Columbus, OH, USA
733-4-15 Exterior -Wall Mount
773171
733-4-15 Exterior -Wall Mount 773171
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Gloss Black Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Extension: 10
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Gloss Black
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773171
Product Name 733-4-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details