Capital Lighting, Inc. 735-2-33 Exterior -Hanging 773163

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Cobblestone Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Cobblestone Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
735-2-33 Exterior -Hanging - 773163 - Capital Lighting, Inc.
Columbus, OH, USA
735-2-33 Exterior -Hanging
773163
735-2-33 Exterior -Hanging 773163
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Cobblestone Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Cobblestone
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773163
Product Name 735-2-33 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details