Capital Lighting, Inc. 786-6 Exterior -Wall Mount 773051

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
786-6 Exterior -Wall Mount - 773051 - Capital Lighting, Inc.
Columbus, OH, USA
786-6 Exterior -Wall Mount
773051
786-6 Exterior -Wall Mount 773051
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773051
Product Name 786-6 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details