Capital Lighting, Inc. 787-15 Exterior -Wall Mount 773050

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
787-15 Exterior -Wall Mount - 773050 - Capital Lighting, Inc.
Columbus, OH, USA
787-15 Exterior -Wall Mount
773050
787-15 Exterior -Wall Mount 773050
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 773050
Product Name 787-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details