Capital Lighting, Inc. BH-8WO-BZ Exterior -Hanging 772999

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-8WO-BZ Exterior -Hanging - 772999 - Capital Lighting, Inc.
Columbus, OH, USA
BH-8WO-BZ Exterior -Hanging
772999
BH-8WO-BZ Exterior -Hanging 772999
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772999
Product Name BH-8WO-BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details