Capital Lighting, Inc. BCH-6-4-1GW-VP Mid. Chandeliers-Glass Down 772996

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Verdigris Patina Product Name: Five Light One Tier Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" Chain: 3' Wire: 3'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Verdigris Patina Product Name: Five Light One Tier Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" Chain: 3' Wire: 3'

Suppliers

Company
Product
Description
Supplier Links
BCH-6-4-1GW-VP Mid. Chandeliers-Glass Down - 772996 - Capital Lighting, Inc.
Columbus, OH, USA
BCH-6-4-1GW-VP Mid. Chandeliers-Glass Down
772996
BCH-6-4-1GW-VP Mid. Chandeliers-Glass Down 772996
PRODUCT DETAILS / SPECS Width/Dia: 23.13 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Verdigris Patina Product Name: Five Light One Tier Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" Chain: 3' Wire: 3'

PRODUCT DETAILS / SPECS
Width/Dia: 23.13
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Verdigris Patina
Product Name: Five Light One Tier Chandelier
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5"
Chain: 3'
Wire: 3'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772996
Product Name BCH-6-4-1GW-VP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details