Capital Lighting, Inc. BH-11CS-G Exterior -Hanging 772995

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Metal Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Metal Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-11CS-G Exterior -Hanging - 772995 - Capital Lighting, Inc.
Columbus, OH, USA
BH-11CS-G Exterior -Hanging
772995
BH-11CS-G Exterior -Hanging 772995
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Metal Product Name: One Light Pendant Glass: Clear Seedy Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite Metal
Product Name: One Light Pendant
Glass: Clear Seedy
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772995
Product Name BH-11CS-G Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details