Capital Lighting, Inc. BSH-7F-N Exterior -Hanging 772978

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.63 Extension: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.63 Extension: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
BSH-7F-N Exterior -Hanging - 772978 - Capital Lighting, Inc.
Columbus, OH, USA
BSH-7F-N Exterior -Hanging
772978
BSH-7F-N Exterior -Hanging 772978
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.63 Extension: 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.63
Extension: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772978
Product Name BSH-7F-N Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details