Capital Lighting, Inc. BH-17LWO-BZ Exterior -Hanging 772976

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-17LWO-BZ Exterior -Hanging - 772976 - Capital Lighting, Inc.
Columbus, OH, USA
BH-17LWO-BZ Exterior -Hanging
772976
BH-17LWO-BZ Exterior -Hanging 772976
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772976
Product Name BH-17LWO-BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details