Capital Lighting, Inc. BCM-8GW-VP Exterior -Ceiling Mount 772972

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 6.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Flush Ceiling Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 9.875" Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 6.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Flush Ceiling Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 9.875" Dia.

Suppliers

Company
Product
Description
Supplier Links
BCM-8GW-VP Exterior -Ceiling Mount - 772972 - Capital Lighting, Inc.
Columbus, OH, USA
BCM-8GW-VP Exterior -Ceiling Mount
772972
BCM-8GW-VP Exterior -Ceiling Mount 772972
PRODUCT DETAILS / SPECS Width/Dia: 9.88 Height: 6.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Flush Ceiling Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp Canopy: 9.875" Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 9.88
Height: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Flush Ceiling Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 9.875" Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772972
Product Name BCM-8GW-VP Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details