Capital Lighting, Inc. FB-9LG-MB Exterior -Wall Mount 772969

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.13 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Wall Mount Glass: Green-Black Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.13 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Wall Mount Glass: Green-Black Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FB-9LG-MB Exterior -Wall Mount - 772969 - Capital Lighting, Inc.
Columbus, OH, USA
FB-9LG-MB Exterior -Wall Mount
772969
FB-9LG-MB Exterior -Wall Mount 772969
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.13 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Wall Mount Glass: Green-Black Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.13
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Wall Mount
Glass: Green-Black
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772969
Product Name FB-9LG-MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details