Capital Lighting, Inc. GH-6LCR-RB Exterior -Hanging 772968

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.63 Extension: 44.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.63 Extension: 44.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
GH-6LCR-RB Exterior -Hanging - 772968 - Capital Lighting, Inc.
Columbus, OH, USA
GH-6LCR-RB Exterior -Hanging
772968
GH-6LCR-RB Exterior -Hanging 772968
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.63 Extension: 44.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Pendant Glass: Cream Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.63
Extension: 44.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rustic Brown
Product Name: One Light Pendant
Glass: Cream
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772968
Product Name GH-6LCR-RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details