Capital Lighting, Inc. FB-9LSAC-BK Exterior -Wall Mount 772967

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.13 Extension: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Yellow-Green Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.13 Extension: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Yellow-Green Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FB-9LSAC-BK Exterior -Wall Mount - 772967 - Capital Lighting, Inc.
Columbus, OH, USA
FB-9LSAC-BK Exterior -Wall Mount
772967
FB-9LSAC-BK Exterior -Wall Mount 772967
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.13 Extension: 11.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Product Name: One Light Wall Mount Glass: Yellow-Green Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.13
Extension: 11.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Product Name: One Light Wall Mount
Glass: Yellow-Green
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772967
Product Name FB-9LSAC-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details