Capital Lighting, Inc. GH-18C-RC Exterior -Hanging 772962

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Extension: 57.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Raw Copper Product Name: One Light Pendant Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Extension: 57.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Raw Copper Product Name: One Light Pendant Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
GH-18C-RC Exterior -Hanging - 772962 - Capital Lighting, Inc.
Columbus, OH, USA
GH-18C-RC Exterior -Hanging
772962
GH-18C-RC Exterior -Hanging 772962
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Extension: 57.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Raw Copper Product Name: One Light Pendant Glass: Combination Glass Panels Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.50
Extension: 57.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Raw Copper
Product Name: One Light Pendant
Glass: Combination Glass Panels
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772962
Product Name GH-18C-RC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details