Capital Lighting, Inc. PSH-15GW-RC Pendants-Glass Down 772954

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.38 Extension: 41 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Raw Copper Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.38 Extension: 41 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Raw Copper Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PSH-15GW-RC Pendants-Glass Down - 772954 - Capital Lighting, Inc.
Columbus, OH, USA
PSH-15GW-RC Pendants-Glass Down
772954
PSH-15GW-RC Pendants-Glass Down 772954
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.38 Extension: 41 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Raw Copper Product Name: Four Light Pendant Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.38
Extension: 41
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Raw Copper
Product Name: Four Light Pendant
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772954
Product Name PSH-15GW-RC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details