Capital Lighting, Inc. FCH-9L-4CP Mid. Chandeliers-Glass Down 772948

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 34.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Glass Down Chandeliers Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 34.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Glass Down Chandeliers Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
FCH-9L-4CP Mid. Chandeliers-Glass Down - 772948 - Capital Lighting, Inc.
Columbus, OH, USA
FCH-9L-4CP Mid. Chandeliers-Glass Down
772948
FCH-9L-4CP Mid. Chandeliers-Glass Down 772948
PRODUCT DETAILS / SPECS Width/Dia: 33.38 Height: 34.63 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Pewter Product Name: Four Light Glass Down Chandeliers Glass: Yellow-Green Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 33.38
Height: 34.63
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Pewter
Product Name: Four Light Glass Down Chandeliers
Glass: Yellow-Green
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772948
Product Name FCH-9L-4CP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details