Capital Lighting, Inc. EH-16PFOF-RC Exterior -Hanging 772941

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Extension: 53.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Extension: 53.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
EH-16PFOF-RC Exterior -Hanging - 772941 - Capital Lighting, Inc.
Columbus, OH, USA
EH-16PFOF-RC Exterior -Hanging
772941
EH-16PFOF-RC Exterior -Hanging 772941
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.25 Extension: 53.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Pendant Glass: Off White Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.25
Extension: 53.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Pendant
Glass: Off White
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772941
Product Name EH-16PFOF-RC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details