Capital Lighting, Inc. GSADA-12DC-AB Sconces-Pocket 772933

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: Doulbe Combination Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: Doulbe Combination Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
GSADA-12DC-AB Sconces-Pocket - 772933 - Capital Lighting, Inc.
Columbus, OH, USA
GSADA-12DC-AB Sconces-Pocket
772933
GSADA-12DC-AB Sconces-Pocket 772933
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: Doulbe Combination Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Wall Sconce
Glass: Doulbe Combination
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772933
Product Name GSADA-12DC-AB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details