Capital Lighting, Inc. GW-9CR-RB Exterior -Wall Mt./Flush 772930

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Flush Wall Mount Glass: Cream Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Flush Wall Mount Glass: Cream Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
GW-9CR-RB Exterior -Wall Mt./Flush - 772930 - Capital Lighting, Inc.
Columbus, OH, USA
GW-9CR-RB Exterior -Wall Mt./Flush
772930
GW-9CR-RB Exterior -Wall Mt./Flush 772930
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Flush Wall Mount Glass: Cream Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Brown
Product Name: One Light Flush Wall Mount
Glass: Cream
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772930
Product Name GW-9CR-RB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details