Capital Lighting, Inc. MS-12AWO-AB Sconces-Pocket 772925

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 12.00 Extension: 4.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 12.00 Extension: 4.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
MS-12AWO-AB Sconces-Pocket - 772925 - Capital Lighting, Inc.
Columbus, OH, USA
MS-12AWO-AB Sconces-Pocket
772925
MS-12AWO-AB Sconces-Pocket 772925
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 12.00 Extension: 4.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Sconce Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.62
Height: 12.00
Extension: 4.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Wall Sconce
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772925
Product Name MS-12AWO-AB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details