Capital Lighting, Inc. 82048-185 Exterior -Post/Pier Head 772855

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktowne Post Lantern UPC: 785652820410 Category: Outdoor Lighting Glass: Swirled Marbleize Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktowne Post Lantern UPC: 785652820410 Category: Outdoor Lighting Glass: Swirled Marbleize Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82048-185 Exterior -Post/Pier Head - 772855 - Capital Lighting, Inc.
Columbus, OH, USA
82048-185 Exterior -Post/Pier Head
772855
82048-185 Exterior -Post/Pier Head 772855
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktowne Post Lantern UPC: 785652820410 Category: Outdoor Lighting Glass: Swirled Marbleize Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.25
Length 17.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: Single-Light Yorktowne Post Lantern
UPC: 785652820410
Category: Outdoor Lighting
Glass: Swirled Marbleize
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772855
Product Name 82048-185 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details