Capital Lighting, Inc. 84048-185 Exterior -Wall Mount 772850

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Wall Lantern UPC: 785652840418 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Wall Lantern UPC: 785652840418 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84048-185 Exterior -Wall Mount - 772850 - Capital Lighting, Inc.
Columbus, OH, USA
84048-185 Exterior -Wall Mount
772850
84048-185 Exterior -Wall Mount 772850
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Length 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Product Name: Single-Light Yorktown Wall Lantern UPC: 785652840418 Category: Outdoor Lighting Glass: Swirled Marbleize Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Length 8.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Product Name: Single-Light Yorktown Wall Lantern
UPC: 785652840418
Category: Outdoor Lighting
Glass: Swirled Marbleize
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:3/4`` W:5`` H:5``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772850
Product Name 84048-185 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details