Capital Lighting, Inc. 88081-71 Exterior -Wall Mount 772844

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Hermitage Wall Lantern UPC: 785652088087 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:4 1/2`` H:8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Hermitage Wall Lantern UPC: 785652088087 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:4 1/2`` H:8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88081-71 Exterior -Wall Mount - 772844 - Capital Lighting, Inc.
Columbus, OH, USA
88081-71 Exterior -Wall Mount
772844
88081-71 Exterior -Wall Mount 772844
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Single-Light Hermitage Wall Lantern UPC: 785652088087 Category: Outdoor Lighting Glass: Clear Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1 1/4`` W:4 1/2`` H:8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Length 13.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Single-Light Hermitage Wall Lantern
UPC: 785652088087
Category: Outdoor Lighting
Glass: Clear
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1 1/4`` W:4 1/2`` H:8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772844
Product Name 88081-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details