Capital Lighting, Inc. 6059-46 Exterior -Hanging 772834

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oxidized Bronze Product Name: Three-Light Trafalgar Outdoor Pendant UPC: 785652605963 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oxidized Bronze Product Name: Three-Light Trafalgar Outdoor Pendant UPC: 785652605963 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6059-46 Exterior -Hanging - 772834 - Capital Lighting, Inc.
Columbus, OH, USA
6059-46 Exterior -Hanging
772834
6059-46 Exterior -Hanging 772834
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oxidized Bronze Product Name: Three-Light Trafalgar Outdoor Pendant UPC: 785652605963 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.75
Length 20.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oxidized Bronze
Product Name: Three-Light Trafalgar Outdoor Pendant
UPC: 785652605963
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772834
Product Name 6059-46 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details