Capital Lighting, Inc. 8459-46 Exterior -Wall Mount 772833

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Length 14.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oxidized Bronze Product Name: Two-Light Trafalgar Outdoor Wall Lantern UPC: 785652845963 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Length 14.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oxidized Bronze Product Name: Two-Light Trafalgar Outdoor Wall Lantern UPC: 785652845963 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8459-46 Exterior -Wall Mount - 772833 - Capital Lighting, Inc.
Columbus, OH, USA
8459-46 Exterior -Wall Mount
772833
8459-46 Exterior -Wall Mount 772833
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.75 Length 14.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Oxidized Bronze Product Name: Two-Light Trafalgar Outdoor Wall Lantern UPC: 785652845963 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.75
Length 14.75
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Oxidized Bronze
Product Name: Two-Light Trafalgar Outdoor Wall Lantern
UPC: 785652845963
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772833
Product Name 8459-46 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details