Capital Lighting, Inc. 6062-44 Exterior -Hanging 772822

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Weathered Copper Product Name: Two-Light Colonial Outdoor Pendant UPC: 785652606243 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Weathered Copper Product Name: Two-Light Colonial Outdoor Pendant UPC: 785652606243 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
6062-44 Exterior -Hanging - 772822 - Capital Lighting, Inc.
Columbus, OH, USA
6062-44 Exterior -Hanging
772822
6062-44 Exterior -Hanging 772822
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Weathered Copper Product Name: Two-Light Colonial Outdoor Pendant UPC: 785652606243 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 36`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Weathered Copper
Product Name: Two-Light Colonial Outdoor Pendant
UPC: 785652606243
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 36``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772822
Product Name 6062-44 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details