Capital Lighting, Inc. 8241-44 Exterior -Post/Pier Head 772816

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Post Lantern UPC: 785652824142 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Post Lantern UPC: 785652824142 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8241-44 Exterior -Post/Pier Head - 772816 - Capital Lighting, Inc.
Columbus, OH, USA
8241-44 Exterior -Post/Pier Head
772816
8241-44 Exterior -Post/Pier Head 772816
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Post Lantern UPC: 785652824142 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Product Name: Single-Light HSS CO-OP Outdoor Post Lantern
UPC: 785652824142
Category: Outdoor Lighting
Glass: Clear Seeded
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772816
Product Name 8241-44 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details