Capital Lighting, Inc. 8440-44 Exterior -Wall Mount 772813

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Wall Lantern UPC: 785652844041 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:9`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Wall Lantern UPC: 785652844041 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:9`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8440-44 Exterior -Wall Mount - 772813 - Capital Lighting, Inc.
Columbus, OH, USA
8440-44 Exterior -Wall Mount
772813
8440-44 Exterior -Wall Mount 772813
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.50 Length 13.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Product Name: Single-Light HSS CO-OP Outdoor Wall Lantern UPC: 785652844041 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: W:4 1/2`` H:9`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.50
Length 13.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Product Name: Single-Light HSS CO-OP Outdoor Wall Lantern
UPC: 785652844041
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: W:4 1/2`` H:9``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772813
Product Name 8440-44 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details