Capital Lighting, Inc. 8846-85 Exterior -Wall Mt./Flush 772812

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.25 Length 29.25 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Patina Product Name: Three-Light Charleston Wall Lantern UPC: 785652884658 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.25 Length 29.25 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Patina Product Name: Three-Light Charleston Wall Lantern UPC: 785652884658 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8846-85 Exterior -Wall Mt./Flush - 772812 - Capital Lighting, Inc.
Columbus, OH, USA
8846-85 Exterior -Wall Mt./Flush
772812
8846-85 Exterior -Wall Mt./Flush 772812
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 29.25 Length 29.25 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Patina Product Name: Three-Light Charleston Wall Lantern UPC: 785652884658 Category: Outdoor Lighting Glass: Clear Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 29.25
Length 29.25
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold Patina
Product Name: Three-Light Charleston Wall Lantern
UPC: 785652884658
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772812
Product Name 8846-85 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details