Capital Lighting, Inc. 8843-85 Exterior -Wall Mount 772811

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Wall Lantern UPC: 785652884351 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Wall Lantern UPC: 785652884351 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8843-85 Exterior -Wall Mount - 772811 - Capital Lighting, Inc.
Columbus, OH, USA
8843-85 Exterior -Wall Mount
772811
8843-85 Exterior -Wall Mount 772811
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Patina Product Name: Single-Light Charleston Wall Lantern UPC: 785652884351 Category: Outdoor Lighting Glass: Clear Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Length 13.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Patina
Product Name: Single-Light Charleston Wall Lantern
UPC: 785652884351
Category: Outdoor Lighting
Glass: Clear Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772811
Product Name 8843-85 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details