Capital Lighting, Inc. 8243-85 Exterior -Post/Pier Head 772809

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.75 Length 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Patina Product Name: Three-Light Charleston Post Lantern UPC: 785652824357 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.75 Length 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Patina Product Name: Three-Light Charleston Post Lantern UPC: 785652824357 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8243-85 Exterior -Post/Pier Head - 772809 - Capital Lighting, Inc.
Columbus, OH, USA
8243-85 Exterior -Post/Pier Head
772809
8243-85 Exterior -Post/Pier Head 772809
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.75 Length 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Patina Product Name: Three-Light Charleston Post Lantern UPC: 785652824357 Category: Outdoor Lighting Glass: Clear Seeded Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.75
Length 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold Patina
Product Name: Three-Light Charleston Post Lantern
UPC: 785652824357
Category: Outdoor Lighting
Glass: Clear Seeded
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772809
Product Name 8243-85 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details