Capital Lighting, Inc. VH-11RM-BZ Exterior -Hanging 772778

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 26.13 Extension: 62.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Rain Mist Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 26.13 Extension: 62.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Rain Mist Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
VH-11RM-BZ Exterior -Hanging - 772778 - Capital Lighting, Inc.
Columbus, OH, USA
VH-11RM-BZ Exterior -Hanging
772778
VH-11RM-BZ Exterior -Hanging 772778
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 26.13 Extension: 62.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Glass: Rain Mist Shipped Via: UPS Safety Listing: Damp Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 26.13
Extension: 62.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Glass: Rain Mist
Shipped Via: UPS
Safety Listing: Damp
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772778
Product Name VH-11RM-BZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details