Capital Lighting, Inc. TWS-9RGW Sconces-Single Glass 772777

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold White Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold White Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
TWS-9RGW Sconces-Single Glass - 772777 - Capital Lighting, Inc.
Columbus, OH, USA
TWS-9RGW Sconces-Single Glass
772777
TWS-9RGW Sconces-Single Glass 772777
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 16.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold White Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 16.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold White
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772777
Product Name TWS-9RGW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details