Capital Lighting, Inc. UIH-16DGWO-AB Semi-Flush Mts.-Bowl Style 772776

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Semi-Flush Ceiling Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Semi-Flush Ceiling Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
UIH-16DGWO-AB Semi-Flush Mts.-Bowl Style - 772776 - Capital Lighting, Inc.
Columbus, OH, USA
UIH-16DGWO-AB Semi-Flush Mts.-Bowl Style
772776
UIH-16DGWO-AB Semi-Flush Mts.-Bowl Style 772776
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.13 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Semi-Flush Ceiling Light Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.13
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Semi-Flush Ceiling Light
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772776
Product Name UIH-16DGWO-AB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details