Capital Lighting, Inc. VICH-9NR-3CS-BZ Island/Pool Table-3 Light Bar 772769

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.75 Extension: 35 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Clear Seedy Shipped Via: UPS Safety Listing: Dry Canopy: 6" X 36"
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.75 Extension: 35 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Clear Seedy Shipped Via: UPS Safety Listing: Dry Canopy: 6" X 36"

Suppliers

Company
Product
Description
Supplier Links
VICH-9NR-3CS-BZ Island/Pool Table-3 Light Bar - 772769 - Capital Lighting, Inc.
Columbus, OH, USA
VICH-9NR-3CS-BZ Island/Pool Table-3 Light Bar
772769
VICH-9NR-3CS-BZ Island/Pool Table-3 Light Bar 772769
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.75 Extension: 35 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Clear Seedy Shipped Via: UPS Safety Listing: Dry Canopy: 6" X 36"

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.75
Extension: 35
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three-Light In-Line Chandelier
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Dry
Canopy: 6" X 36"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772769
Product Name VICH-9NR-3CS-BZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details