Capital Lighting, Inc. DS-6TN-RC Exterior -Wall Mount 772765

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Sconce Glass: Tan Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Sconce Glass: Tan Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
DS-6TN-RC Exterior -Wall Mount - 772765 - Capital Lighting, Inc.
Columbus, OH, USA
DS-6TN-RC Exterior -Wall Mount
772765
DS-6TN-RC Exterior -Wall Mount 772765
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Sconce Glass: Tan Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Wall Sconce
Glass: Tan
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772765
Product Name DS-6TN-RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details