Capital Lighting, Inc. VB-9RM-RC Exterior -Wall Mount 772748

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VB-9RM-RC Exterior -Wall Mount - 772748 - Capital Lighting, Inc.
Columbus, OH, USA
VB-9RM-RC Exterior -Wall Mount
772748
VB-9RM-RC Exterior -Wall Mount 772748
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Raw Copper Product Name: One Light Wall Mount Glass: Rain Mist Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 23.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Raw Copper
Product Name: One Light Wall Mount
Glass: Rain Mist
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772748
Product Name VB-9RM-RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details