Capital Lighting, Inc. VSH-11RM-MB-1 Exterior -Hanging 772744

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.75 Extension: 46 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet Canopy: 5" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.75 Extension: 46 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet Canopy: 5" sq.

Suppliers

Company
Product
Description
Supplier Links
VSH-11RM-MB-1 Exterior -Hanging - 772744 - Capital Lighting, Inc.
Columbus, OH, USA
VSH-11RM-MB-1 Exterior -Hanging
772744
VSH-11RM-MB-1 Exterior -Hanging 772744
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 22.75 Extension: 46 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Brown Product Name: One Light Pendant Glass: Rain Mist Shipped Via: UPS Safety Listing: Wet Canopy: 5" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 22.75
Extension: 46
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Brown
Product Name: One Light Pendant
Glass: Rain Mist
Shipped Via: UPS
Safety Listing: Wet
Canopy: 5" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772744
Product Name VSH-11RM-MB-1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details