Capital Lighting, Inc. VICH-7-3M-BZ Island/Pool Table-3 Light Bar 772741

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.13 Extension: 38.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Amber Shipped Via: UPS Safety Listing: Dry Canopy: 6" X 36"
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.13 Extension: 38.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Amber Shipped Via: UPS Safety Listing: Dry Canopy: 6" X 36"

Suppliers

Company
Product
Description
Supplier Links
VICH-7-3M-BZ Island/Pool Table-3 Light Bar - 772741 - Capital Lighting, Inc.
Columbus, OH, USA
VICH-7-3M-BZ Island/Pool Table-3 Light Bar
772741
VICH-7-3M-BZ Island/Pool Table-3 Light Bar 772741
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.13 Extension: 38.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Amber Shipped Via: UPS Safety Listing: Dry Canopy: 6" X 36"

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 15.13
Extension: 38.13
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three-Light In-Line Chandelier
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Canopy: 6" X 36"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772741
Product Name VICH-7-3M-BZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details