Capital Lighting, Inc. 50102-BS/OPL Pendants-Bowl Style 772739

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594239157 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594239157 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50102-BS/OPL Pendants-Bowl Style - 772739 - Capital Lighting, Inc.
Columbus, OH, USA
50102-BS/OPL Pendants-Bowl Style
772739
50102-BS/OPL Pendants-Bowl Style 772739
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Bulb Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594239157 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.00
Bulb
Qty: 1
Wattage: 200
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594239157
Category: Semi-Flush or Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772739
Product Name 50102-BS/OPL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details