Capital Lighting, Inc. 52220-BS Semi-Flush Mts.-Spot Lights 772733

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.63 Bulb Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Spotlight UPC: 641594016772 Category: Swivel Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.63 Bulb Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Spotlight UPC: 641594016772 Category: Swivel Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52220-BS Semi-Flush Mts.-Spot Lights - 772733 - Capital Lighting, Inc.
Columbus, OH, USA
52220-BS Semi-Flush Mts.-Spot Lights
772733
52220-BS Semi-Flush Mts.-Spot Lights 772733
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.63 Bulb Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: One Light Spotlight UPC: 641594016772 Category: Swivel Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.63
Bulb
Qty: 1
Wattage: 50
Finish: Brushed Steel
Product Name: One Light Spotlight
UPC: 641594016772
Category: Swivel Spot
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772733
Product Name 52220-BS Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details