Capital Lighting, Inc. 39058BLE-07 Mid. Chandeliers-Glass Up 772540

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Length 22.50 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three-Light Serenity Chandelier UPC: 785652390586 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Length 22.50 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three-Light Serenity Chandelier UPC: 785652390586 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
39058BLE-07 Mid. Chandeliers-Glass Up - 772540 - Capital Lighting, Inc.
Columbus, OH, USA
39058BLE-07 Mid. Chandeliers-Glass Up
772540
39058BLE-07 Mid. Chandeliers-Glass Up 772540
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Length 22.50 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Weathered Iron Product Name: Three-Light Serenity Chandelier UPC: 785652390586 Category: Pendant Lighting Glass: Dusted Alabaster Connection: Center Lock-Up Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.50
Length 22.50
Extension: 9
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Weathered Iron
Product Name: Three-Light Serenity Chandelier
UPC: 785652390586
Category: Pendant Lighting
Glass: Dusted Alabaster
Connection: Center Lock-Up
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772540
Product Name 39058BLE-07 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details