Capital Lighting, Inc. 4179-02 Sconces-Double Candle 772535

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.44 Height: 12.56 Length 12.56 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Traditional Wall/Bath UPC: 785652417924 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.44 Height: 12.56 Length 12.56 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Traditional Wall/Bath UPC: 785652417924 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
4179-02 Sconces-Double Candle - 772535 - Capital Lighting, Inc.
Columbus, OH, USA
4179-02 Sconces-Double Candle
772535
4179-02 Sconces-Double Candle 772535
PRODUCT DETAILS / SPECS Width/Dia: 13.44 Height: 12.56 Length 12.56 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two-Light Traditional Wall/Bath UPC: 785652417924 Category: Wall - Bath Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.44
Height: 12.56
Length 12.56
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two-Light Traditional Wall/Bath
UPC: 785652417924
Category: Wall - Bath Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 772535
Product Name 4179-02 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details